DIN EN ISO 11358-1

Plastics - Thermogravimetry (TG) of polymers - Part 1: General principles (ISO 11358-1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11358 specifies general conditions for the analysis of polymers using thermogravimetric techniques. It is applicable to liquids or solids. Solid materials may be in the form of pellets, granules or powders. Fabricated shapes reduced to appropriate specimen size may also be analysed by this method.

Thermogravimetry can be used to determine the temperature(s) and rate(s) of decomposition of polymers, and to measure at the same time the amounts of volatile matter, additives and/or fillers they contain.

The thermogravimetric measurements may be carried out in dynamic mode (mass change versus temperature or time under programmed conditions) or isothermal mode (mass change versus time at constant temperature).

Thermogravimetric measurements may also be carried out using different testing atmospheres, e.g. to separate decomposition in an inert atmosphere from oxidative degradation.

Document History

July 1, 2022
Plastics - Thermogravimetry (TG) of polymers - Part 1: General principles (ISO 11358-1:2022)
A description is not available for this item.
December 1, 2020
Plastics - Thermogravimetry (TG) of polymers - Part 1: General principles (ISO/DIS 11358-1:2020); German and English version prEN ISO 11358-1:2020
A description is not available for this item.
DIN EN ISO 11358-1
October 1, 2014
Plastics - Thermogravimetry (TG) of polymers - Part 1: General principles (ISO 11358-1:2014)
This part of ISO 11358 specifies general conditions for the analysis of polymers using thermogravimetric techniques. It is applicable to liquids or solids. Solid materials may be in the form of...

References

Advertisement