DIN EN ISO 3385

Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding (ISO 3385:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 18
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery.

It provides a means of assessing the service performance of flexible cellular materials based on rubber latex or polyurethane used in load-bearing upholstery.

The method is applicable both to standard size test pieces cut from slabstock material and to shaped components. The measured loss in thickness and loss in hardness are related to, but are not necessarily the same as, the losses likely to occur in service.

This international Standard is not intended to function as a detailed engineering design specification for fatigue apparatus.

Document History

DIN EN ISO 3385
October 1, 2014
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding (ISO 3385:2014)
This International Standard specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as...
June 1, 2010
Flexible cellular polymeric materials - Determination of fatigue by constant load pounding (ISO 3385:1989)
A description is not available for this item.
September 1, 2008
Flexible cellular polymeric materials - Determination of fatigue by constant load pounding (ISO 3385:1989)
A description is not available for this item.
July 1, 1995
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding (ISO 3385:1989)
A description is not available for this item.

References

Advertisement