DIN ISO 7802

Metallic materials - Wire - Wrapping test (ISO 7802:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2014
Status: active
Page Count: 4
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determining the ability of metallic wire of diameter or thickness 0,1 mm to 10 mm inclusive, to undergo plastic deformation during wrapping.

Document History

DIN ISO 7802
November 1, 2014
Metallic materials - Wire - Wrapping test (ISO 7802:2013)
This International Standard specifies a method for determining the ability of metallic wire of diameter or thickness 0,1 mm to 10 mm inclusive, to undergo plastic deformation during wrapping.
October 1, 2008
Metallic Materials - Wire - Wrapping test (ISO 7802:1983)
A description is not available for this item.
Advertisement