ISO 11427

Jewellery - Determination of silver in silver jewellery alloys - Volumetric (potentiometric) method using potassium bromide

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2014
Status: active
Page Count: 12
ICS Code (Jewellery): 39.060
scope:

This International Standard method describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202.

These alloys may contain copper, zinc, cadmium, and palladium. Apart from palladium, which must be precipitated before commencing titration, these elements do not interfere with this method of determination.

This method is intended to be used as the referee method for the determination of fineness in alloys covered by ISO 9202.

Document History

March 14, 2023
Jewellery and precious metals — Determination of silver in silver alloys — Potentiometry using potassium bromide
This document specifies a volumetric method for the determination of silver on a material considered homogeneous. The silver content of the sample lies preferably between 100 and 999,0 parts per...
ISO 11427
November 1, 2014
Jewellery - Determination of silver in silver jewellery alloys - Volumetric (potentiometric) method using potassium bromide
This International Standard method describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may...
January 1, 1993
Determination of Silver in Silver Jewellery Alloys - Volumetric (Potentiometric) Method Using Potassium Bromide (CEN EN 31427:1994); (DINE EN 31427:1995)
A description is not available for this item.

References

Advertisement