CENELEC - EN 62714-1

Engineering data exchange format for use in industrial automation systems engineering - Part 1: Architecture and General Requirements

inactive
Organization: CENELEC
Publication Date: 1 October 2014
Status: inactive
Page Count: 86
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62714 specifies general requirements and the architecture of AML for the modelling of engineering information which is exchanged between engineering tools for industrial automation and control systems. Its provisions apply to the export/import applications of related tools.

This part of IEC 62714 does not define details of the data exchange procedure or implementation requirements for the import/export tools.

Document History

June 1, 2018
Engineering data exchange format for use in industrial automation systems engineering - Automation markup language - Part 1: Architecture and general requirements
This part of IEC 62714 specifies general requirements and the architecture of automation markup language (AML) for the modelling of engineering information, which is exchanged between engineering...
EN 62714-1
October 1, 2014
Engineering data exchange format for use in industrial automation systems engineering - Part 1: Architecture and General Requirements
This part of IEC 62714 specifies general requirements and the architecture of AML for the modelling of engineering information which is exchanged between engineering tools for industrial automation...

References

Advertisement