DS/ISO 2884-1

Paints and varnishes - Determination of viscosity using rotary viscometers - Part 1: Cone-and-plate viscometer operated at a high rate of shear

inactive, Most Current
Organization: DS
Publication Date: 18 February 2000
Status: inactive
Page Count: 11
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 2884 is one of a series dealing with the sampling and testing of paints, varnishes and related products.
It supplements ISO 2431:1993, Paints and varnishes - Determination of flow time by use of flow cups.
It specifies the general procedure to be followed in determining the dynamic viscosity of paints, varnishes and related products at a rate of shear between 9 000 s-1 and 12 000 s-1.
The value obtained gives information about the resistance offered by the material to brushing, spraying and roller coating during application.
The method specified in this part of ISO 2884 is suitable for all paints and varnishes whether they are Newtonian in behaviour or not. Materials containing dispersions of large particles will produce spurious results.

Document History

DS/ISO 2884-1
February 18, 2000
Paints and varnishes - Determination of viscosity using rotary viscometers - Part 1: Cone-and-plate viscometer operated at a high rate of shear
This part of ISO 2884 is one of a series dealing with the sampling and testing of paints, varnishes and related products. It supplements ISO 2431:1993, Paints and varnishes - Determination of flow...

References

Advertisement