ARMY - AR 700-127
Integrated Product Support
| Organization: | ARMY |
| Publication Date: | 7 October 2014 |
| Status: | inactive |
| Page Count: | 70 |
scope:
Applicability. This regulation applies to the Active Army, the Army National Guard/Army National Guard of the United States, and the U.S. Army Reserve, unless otherwise stated. Also, it applies to materiel developers, capability developers, and organizations involved in materiel and software acquisition within the active Army, the Army National Guard/Army National Guard of the United States, and the U.S. Army Reserve. This regulation is applicable during full mobilization, unless otherwise stated.
Purpose
This regulation prescribes the Department of the Army (DA) policy for implementing performance-based life cycle product support, including performance-based logistics, through the Army's Integrated Product Support (IPS) Program. The IPS Program includes planning, developing, acquiring, and sustaining well-defined, affordable performance-based product support strategies (PBPSSs) that meet the Soldier's requirements for Army materiel and software throughout their life cycle. Additional guidance for implementing this policy is provided in Department of the Army Pamphlet (DA Pam) 700-127 and must be used in conjunction with this regulation. The policy implements PBPSS requirements; defines the process that the materiel developer (MATDEV) will use to develop and integrate a PBPSS with the systems engineering process; identifies the framework (twelve integrated IPS elements) that will be used to develop the PBPSS; assigns responsibilities for developing and implementing PBPSSs for Army materiel and software; and requires MATDEVs to implement metrics to measure product support performance. DA Pam 700-127 provides implementing guidance for this regulation. This policy does not apply to business information technology systems developed and supported under the Business Capability Lifecycle or associated processes.
Document History