ASD-STAN PREN 4644-002

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 002: Specification of performance and contact arrangements

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2014
Status: active
Page Count: 26
scope:

This standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C (or 125 °C).

Contact arrangements for fibre optic contacts are described in EN 4639-002.

Document History

ASD-STAN PREN 4644-002
September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 002: Specification of performance and contact arrangements
This standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C (or...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 002: Specification of performance and contact arrangements
This standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C (or...
April 30, 2008
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C continuous Part 002: Specification of performance and contact arrangements
A description is not available for this item.

References

Advertisement