DSF/FPREN 60966-2-6
Cable assemblies - Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 59 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This document specifies the characteristics, specifications and test methods for stretched ceilings made up of single or multi-layer sheets, coated fabrics or fabrics made up of coated or monofilament yarn with a fastening system intended for internal finishes of ceilings. It also specifies the method of conformity assessment for stretched ceilings.
Document History
February 21, 2017
Radio frequency and coaxial cable assemblies – Part 2-6: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
IEC 60966-2-6:2016 is a detail specification which applies to coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the...
September 14, 2009
Radio frequency and coaxial cable assemblies – Part 2-6: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
This detail specification applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable sub family F.
May 22, 2003
Radio frequency and coaxial cable assemblies - Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 3000 MHz, IEC 61169-24 connectors
This detail specification applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable sub family F.
March 31, 1999
Radio frequency and coaxial cable assemblies - Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 3000 MHz, IEC 60169-24 connectors
This detail specification relates to cable assemblies for radio and TV receivers, and in particular to the cable sub-family type F.
Radio frequency and coaxial cable assemblies -- Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 3 000 MHz, IEC 61169-24 connectors
This detail specification applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable sub family F.
DSF/FPREN 60966-2-6
Cable assemblies - Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
This document specifies the characteristics, specifications and test methods for stretched ceilings made up of single or multi-layer sheets, coated fabrics or fabrics made up of coated or...
Radio frequency and coaxial cable assemblies - Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
This document specifies the characteristics, specifications and test methods for stretched ceilings made up of single or multi-layer sheets, coated fabrics or fabrics made up of coated or...
Radio frequency and coaxial cable assemblies -- Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
This detail specification applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable sub family F.