ISO/IEC TS 30135-5

Information technology - Digital publishing - EPUB3 - Part 5: Media Overlay

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 34
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

Purpose and Scope

This section is informative

This specification, EPUB Media Overlays 3.0, defines a usage of [SMIL] (Synchronized Multimedia Integration Language), the Package Document, the EPUB® Style Sheet, and the EPUB Content Document for representation of audio synchronized with the EPUB Content Document.

This specification is one of a family of related specifications that compose EPUB 3, the third major revision of an interchange and delivery format for digital publications based on XML and Web Standards. It is meant to be read and understood in concert with the other specifications that make up EPUB 3:

• The EPUB 3 Overview [EPUB3Overview], which provides an informative overview of EPUB and a roadmap to the rest of the EPUB 3 documents. The Overview should be read first.

• EPUB Publications 3.0 [Publications30], which defines publication-level semantics and overarching conformance requirements for EPUB Publications.

• EPUB Content Documents 3.0 [ContentDocs30], which defines profiles of XHTML, SVG and CSS for use in the context of EPUB Publications. 

• EPUB Open Container Format (OCF) 3.0 [OCF3], which defines a file format and processing model for encapsulating a set of related resources into a single-file (ZIP) EPUB Container.

Document History

ISO/IEC TS 30135-5
November 15, 2014
Information technology - Digital publishing - EPUB3 - Part 5: Media Overlay
Purpose and Scope This section is informative This specification, EPUB Media Overlays 3.0, defines a usage of [SMIL] (Synchronized Multimedia Integration Language), the Package Document, the EPUB®...

References

Advertisement