ISO 11346

Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2014
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This International Standard specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods.

Two approaches are specified (see also the Introduction):

- one using the Arrhenius relation;

- the other using the WLF equation.

In this document, the estimation of thermal endurance is based solely on the change in selected properties resulting from periods of exposure to elevated temperatures. The various properties of rubbers change at different rates on thermal ageing, hence comparisons between different rubbers can only be made using the same properties.

Document History

June 1, 2023
Rubber, vulcanized or thermoplastic — Estimation of life-time and maximum temperature of use
This document specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two approaches are...
ISO 11346
December 1, 2014
Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use
This International Standard specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two...
February 1, 2004
Rubber, vulcanized or thermoplastic Estimation of life-time and maximum temperature of use
This International Standard specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two...
June 1, 1997
Rubber, Vulcanized or Thermoplastic - Estimation of Life-Time and Maximum Temperature of Use from an Arrhenius Plot
A description is not available for this item.

References

Advertisement