CEI EN 60076-14

Power transformers Part 14: Liquid-immersed power transformers using high-temperature insulation materials

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2014
Status: active
Page Count: 64
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 applies to liquid-immersed power transformers employing either hightemperature insulation or combinations of high-temperature and conventional insulation, operating at temperatures above conventional limits.

It is applicable to:

- power transformers in accordance with IEC 60076-1;

- convertor transformers according to IEC 61378 series;

- transformers for wind turbine applications in accordance with IEC 60076-16;

- arc furnace transformers;

- reactors in accordance with IEC 60076-6.

This part of IEC 60076 may be applicable as a reference for the use of high-temperature insulation materials in other types of transformers and reactors.

Document History

CEI EN 60076-14
October 1, 2014
Power transformers Part 14: Liquid-immersed power transformers using high-temperature insulation materials
This part of IEC 60076 applies to liquid-immersed power transformers employing either hightemperature insulation or combinations of high-temperature and conventional insulation, operating at...

References

Advertisement