ISO TR 16386

Impact of changes in ISO fluid power particle counting - Contamination control and filter test standards

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 20
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services.

NOTE This International Standard does not address application specific security mechanisms (as typically needed for smart card related use cases and standardized in the ISO/IEC 7816 series). NFC-SEC may complement application specific security mechanisms of ISO/IEC 7816.

Document History

ISO TR 16386
November 15, 2014
Impact of changes in ISO fluid power particle counting - Contamination control and filter test standards
This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services. NOTE This International Standard does not...
December 15, 1999
Impact of Changes in ISO Fluid Power Particle Counting - Contamination Control and Filter Test Standards
A description is not available for this item.

References

Advertisement