CENELEC - EN 61753-031-6
Fibre optic interconnecting devices and passive components - Performance standard - Part 031-6: Non-connectorized singlemode 1xN and 2xN non-wavelengthselective branching devices for Category O - Uncontrolled environment
| Organization: | CENELEC |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial tests and measurement requirements and severities which a non-wavelength selective branching device (NWBD) should satisfy in order to be categorized as meeting the requirements of this standard.
The requirements cover balanced bidirectional non-connectorized
single-mode 1×N and 2×N non-wavelength-selec
The requirements also cover unbalanced bidirectional non-connectorized single-mode nonwavelength- selective branching devices, however the specifications of unbalanced branching devices are limited to 1 × 2 and 2 × 2 devices because they are the most commonly used.
Document History