CEI EN 62608-1

Multimedia home network configuration - Basic Reference model Part 1: System model

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2014
Status: active
Page Count: 18
ICS Code (Multimedia systems and teleconferencing equipment): 33.160.60
scope:

This part of IEC 62608 specifies the basic reference model to configure devices connected to a home network with a configuration framework for network applications running on such devices.

This part of IEC 62608 applies to devices that are connected via cables and switched on and that support the IP protocol. The reference model covers inside and outside network connectivity.

This standard specifies the system model and functions that each component should support.

Document History

CEI EN 62608-1
October 1, 2014
Multimedia home network configuration - Basic Reference model Part 1: System model
This part of IEC 62608 specifies the basic reference model to configure devices connected to a home network with a configuration framework for network applications running on such devices. This part...

References

Advertisement