CEI EN 62670-1

Concentrator photovoltaic (CPV) - Performance testing Part 1: Standard conditions

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2014
Status: active
Page Count: 14
ICS Code (Solar energy engineering): 27.160
scope:

This part of IEC 62670 defines standard conditions for assessing the power produced by CPV systems and their photovoltaic subcomponents. The object of this part of IEC 62670 is to define a consistent set of conditions so that power ratings noted on data sheets and nameplates will have a standard basis. Two sets of conditions are included to characterize:

a) operating conditions that represent on-sun performance relative to commonly measured meteorological conditions, and

b) test conditions that represent performance when the module is in a readily reproducible environment.

Document History

CEI EN 62670-1
October 1, 2014
Concentrator photovoltaic (CPV) - Performance testing Part 1: Standard conditions
This part of IEC 62670 defines standard conditions for assessing the power produced by CPV systems and their photovoltaic subcomponents. The object of this part of IEC 62670 is to define a consistent...

References

Advertisement