CEI 18-59

Mobile and fixed offshore units - Electrical installations Part 6: Installation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2014
Status: active
Page Count: 48
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This part of IEC 61892 contains provisions for electrical installation in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and for storage purposes.

It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35 000 V and DC installations up to and including 1 500 V (AC and DC voltages are nominal values).

This standard does not apply to electrical installations in rooms used for medical purposes, or in tankers.

Document History

CEI 18-59
October 1, 2014
Mobile and fixed offshore units - Electrical installations Part 6: Installation
This part of IEC 61892 contains provisions for electrical installation in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location...
March 1, 2008
Mobile and fixed offshore units - Electrical installations - Part 6: Installation
Questa Parte della Norma IEC 61892 contiene disposizioni per l'installazione di apparecchiature elettriche di unità fisse e mobili in mare incluse quelle per oleodotti, per stazioni di pompaggio o...
October 1, 2001
Unità fisse e mobili di perforazione in mare - Impianti elettrici - Parte 6: Impianti
La presente Parte della Norma IEC 61892 contiene prescrizioni per l’installazione di apparecchiature elettriche di unità fisse e mobili in mare incluse quelle per oleodotti, per stazioni di pompaggio...

References

Advertisement