SN - NS-EN ISO 3233-2:2014

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)

active, Most Current
Organization: SN
Publication Date: 1 October 2014
Status: active
ICS Code (Paints and varnishes): 87.040

Document History

NS-EN ISO 3233-2:2014
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)
A description is not available for this item.
Advertisement