IEC 60287-1-1
AMENDMENT 1 Electric cables – Calculation of the current rating – Part 1-1: Current rating equations (100 % load factor) and calculation of losses – General
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
Document History
May 1, 2023
Electric cables – Calculation of the current rating – Part 1-1: Current rating equations (100 % load factor) and calculation of losses – General
This part of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
November 1, 2014
Electric cables – Calculation of the current rating – Part 1-1: Current rating equations (100 % load factor) and calculation of losses – General
General
This part of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in...
IEC 60287-1-1
November 1, 2014
AMENDMENT 1 Electric cables – Calculation of the current rating – Part 1-1: Current rating equations (100 % load factor) and calculation of losses – General
A description is not available for this item.
December 1, 2006
Electric cables – Calculation of the current rating – Part 1-1: Current rating equations (100 % load factor) and calculation of losses – General
This part of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
November 1, 2001
Electric Cables - Calculation of the Current Rating - Part 1-1: Current Rating Equations (100% Load Factor) and Calculation of Losses - General
This section of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
November 1, 2001
Electric Cables - Calculation of the Current Rating - Part 1-1: Current Rating Equations (100% Load Factor) and Calculation of Losses - General
This section of IEC 60287 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5kV, buried directly in the ground, in ducts,...
December 1, 1994
Electric Cables - Calculation of the Current Rating - Part 1-1: Current Rating Equations (100% Load Factor) and Calculation of Losses - General
A description is not available for this item.
December 1, 1994
Electric Cables - Calculation of the Current Rating - Part 1: Current Rating Equations (100% Load Factor) and Calculation of Losses - Section 1: General
A description is not available for this item.