ISO 4375

Hydrometry - Cableway systems for stream gauging

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 30
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard defines the requirements for equipment, anchorage, supports and accessories for cableway systems for use in stream gauging. Systems which are operated either entirely from the river bank or from a suspended personnel carriage (also called a "cable car") are discussed. This International Standard is only applicable to the cableway systems to be used for hydrometric measurements. Should the cableway installation be required to be certified as lifting equipment, other standards or regulations may apply. This International Standard does not concern methods for making a discharge measurement which are described in ISO 748.

Document History

ISO 4375
November 15, 2014
Hydrometry - Cableway systems for stream gauging
This International Standard defines the requirements for equipment, anchorage, supports and accessories for cableway systems for use in stream gauging. Systems which are operated either entirely from...
October 15, 2000
Hydrometric Determinations - Cableway Systems for Stream Gauging
A description is not available for this item.
January 1, 1979
Measurement of Liquid Flow in Open Channels - Cableway System for Stream Gauging
A description is not available for this item.

References

Advertisement