ISO/IEC 15459-1

Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: inactive
Page Count: 16
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC media attached to the entity to meet management needs. To address management needs, different types of entities are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the identities associated with each type.

The rules for the unique identification for individual transport units, to identify physical logistical transfers, with the identity relevant for the duration of one or more items in the load being held or transported as part of that load, are defined and supported by example.

Document History

November 15, 2014
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
This part of ISO/IEC 15459 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or...
ISO/IEC 15459-1
November 15, 2014
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
This part of ISO/IEC 15459 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or...
March 1, 2006
Information technology Unique identifiers Part 1: Unique identifiers for transport units
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the identification of transport units. The character string is intended to be represented in a bar code label...
December 1, 1999
Information Technology - Unique Identification of Transport Units - Part 1: General
This part of ISO/IEC 15459 - specifies a unique, non-significant, number for transport units, represented in a bar code label or other ADC media attached to the transport unit to meet these needs,...

References

Advertisement