DOI - 30 CFR PART 203
RELIEF OR REDUCTION IN ROYALTY RATES
| Organization: | DOI |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 39 |
scope:
What definitions apply to this part?
Authorized field means a field:
(1) Located in a water depth of at least 200 meters and in the Gulf of Mexico (GOM) west of 87 degrees, 30 minutes West longitude;
(2) That includes one or more pre-Act leases; and
(3) From which no current pre-Act lease produced, other than test production, before November 28, 1995.
Certified unsuccessful well means an original well or a sidetrack with a sidetrack measured depth (i.e., length) of at least 10,000 feet, on your lease that:
(1) You begin drilling on or after March 26, 2003, and before May 3, 2009, on a lease that is located in water partly or entirely less than 200 meters deep and that is not a non-converted lease, or on or after May 18, 2007, and before May 3, 2013, on a lease that is located in water entirely more than 200 meters and entirely less than 400 meters deep;
(2) You begin drilling before your lease produces gas or oil from a well with a perforated interval the top of which is at least 18,000 feet true vertical depth subsea (TVD SS), (i.e., below the datum at mean sea level);
(3) You drill to at least 18,000 feet TVD SS with a target reservoir on your lease, identified from seismic and related data, deeper than that depth;
(4) Fails to meet the producibility requirements of 30 CFR part 550, subpart A, and does not produce gas or oil, or meets those producibility requirements and Bureau of Ocean Energy Management (BOEM) agrees it is not commercially producible; and
(5) For which you have provided the notices and information required under § 203.47.
Complete application means an original and two copies of the six reports consisting of the data specified in §§ 203.81, 203.83, and 203.85 through 203.89, along with one set of digital information, which Bureau of Safety and Environmental Enforcement (BSEE) has reviewed and found complete.
Deep well means either an original well or a sidetrack with a perforated interval the top of which is at least 15,000 feet TVD SS and less than 20,000 feet TVD SS. A deep well subsequently re-perforated at less than 15,000 feet TVD SS in the same reservoir is still a deep well.
Determination means the binding decision by BSEE on whether your field qualifies for relief or how large a royalty- suspension volume must be to make the field economically viable.
Document History