EPA - 40 CFR PART 74
SULFUR DIOXIDE OPT-INS
| Organization: | EPA |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 28 |
scope:
Purpose and scope.
The purpose of this part is to establish the requirements and procedures for:
(a) The election of a combustion or process source that emits sulfur dioxide to become an affected unit under the Acid Rain Program, pursuant to section 410 of title IV of the Clean Air Act, 42 U.S.C. 7401, et seq., as amended by Public Law 101-549 (November 15, 1990); and
(b) Issuing and modifying operating permits; certifying monitors; and allocating, tracking, transferring, surrendering and deducting allowances for combustion or process sources electing to become affected units.
Applicability.
Combustion or process sources that are not affected units under § 72.6 of this chapter and that are operating and are located in the 48 contiguous States or the District of Columbia may submit an opt-in permit application to become opt-in sources upon issuance of an opt-in permit. Units for which an exemption under § 72.7 or § 72.8 of this chapter is in effect and combustion or process sources that are not operating are not eligible to submit an opt-in permit application to become opt-in sources.
Document History