DLA - SMD-5962-88716 REV A
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL INVERTING DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 January 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-SID-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SG1626 Dual high speed inverting driver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package X See figure 1, TO-66 (5-lead), can package
Supply voltage (VCC) - - - - - - - - - - - - - - - - +22 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - +7.0 V dc Source/Sink output current (each output): Continuous - - - - - - - - - - - - - - - - - - - - ±0.5 A Pulse, 500 ns- - - - - - - - - - - - - - - - - - - ±3.0 A Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation at TA = +25°C (PD): Case C - - - - - - - - - - - - - - - - - - - - - - 1.4 W 1/ Case G - - - - - - - - - - - - - - - - - - - - - - 0.6 W 1/ Case P - - - - - - - - - - - - - - - - - - - - - - 1.0 W 1/ Case X - - - - - - - - - - - - - - - - - - - - - - 2.5 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case outlines C, G, P- - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case outline X - - - - - - - - - - - - - - - - - - 6.0°C/W Junction temperature (TJ)- - - - - - - - - - - - - - +150°C
Supply voltage range - - - - - - - - - - - - - - - 4.5 V dc to 20 V dc 2/ Frequency range- - - - - - - - - - - - - - - - - - - DC to 1.5 MHz Peak pulse current (VOUT) - - - - - - - - - - - - - ±3.0 A Logic input voltage (VIN)- - - - - - - - - - - - - - −0.5 V dc to 5.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History