NPFC - MIL-STD-6866

INSPECTION, LIQUID PENETRANT

inactive
Buy Now
Organization: NPFC
Publication Date: 29 November 1985
Status: inactive
Page Count: 27
scope:

This standard establishes the minimum requirements for conducting liquid penetrant inspection of nonporous, metal and nonmetal components.

The penetrant inspection processes described in this standard are applicable to in-process, final, and maintenance (in-service) inspections. These processes are applicable for the detection of discontinuities that are open or connected to the surface of the component under inspection.

Penetrant inspection processes are classified in accordance with the material classification contained in MIL-I-25135.

Penetrant systems covered by this standard shall be of the following types, methods and sensitivity levels.

Type Type I - Fluorescent dye. Type II - Visible dye. Type III - Visible and fluorescent dye (dual mode). Method Method A - Water-washable. Method B - Post emulsifiable, lipophilic. Method C - Solvent removable. Method D - Post emulsifiable, hydrophilic. Sensitivity Sensitivity Level 1 - Low. Sensitivity Level 2 - Medium. Sensitivity Level 3 - High. Sensitivity Level 4 - Ultrahigh.

Developers shall be of the following forms:

Form a - Dry powder. Form b - Water soluble. Form c - Water suspendable. Form d - Nonaqueous. Form e - Specific application.

Solvent removers shall be of the following classes:

Class (1) - Halogenated. Class (2) - Non-halogenated. Class (3) - Specific application.

intended Use:

The penetrant inspection process is intended for the detection of discontinuities open to the surface, such as lack of fusion, corrosion, cracks, laps, cold shuts and porosity.

Document History

November 22, 1996
INSPECTION, LIQUID PENETRANT
A description is not available for this item.
October 4, 1989
INSPECTION, LIQUID PENETRANT
A description is not available for this item.
MIL-STD-6866
November 29, 1985
INSPECTION, LIQUID PENETRANT
This standard establishes the minimum requirements for conducting liquid penetrant inspection of nonporous, metal and nonmetal components. The penetrant inspection processes described in this...

References

Advertisement