CSA - C381.2-14

Test method for determining the energy performance of battery-charging systems

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 32
scope:

This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug to wall receptacles or existing dc sources (such as automotive power jacks or USB ports).

This Standard applies to battery-charging systems that are intended to charge secondary battery chemistries such as nickel cadmium, lead acid, lithium ion, and nickel-metal hydride.

This Standard does not apply to primary cell chemistries such as alkaline "dry" cells.

The test method specified in this Standard is intended to complement the methodology contained in CSA C381.1. This Standard and CSA C381.1 define two classifications of products for the purpose of energy-performance testing; products within the scope of CSA C381.1 are not intended to be tested by this Standard. Annex B specifies requirements for determining the appropriate test method (CSA C381.1 or CSA C381.2) for measuring a product's energy performance.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2017
Energy performance of battery-charging systems and uninterruptible power supplies
General This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug...
January 1, 2017
Energy Performance Of Battery-Charging Systems And Uninterruptible Power Supplies
General This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug...
January 1, 2017
Energy performance of battery-charging systems and uninterruptible power supplies
General This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug...
January 1, 2017
Energy performance of battery-charging systems and uninterruptible power supplies
A description is not available for this item.
C381.2-14
January 1, 2014
Test method for determining the energy performance of battery-charging systems
This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug to wall...
January 1, 2014
Test method for determining the energy performance of battery-charging systems
This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug to wall...
January 1, 2014
Test method for determining the energy performance of battery-charging systems
This Standard covers the test requirements used to measure battery charger energy consumption for battery chargers intended to be operated from 115 V ac, 60 Hz line voltage connected by plug to wall...
January 1, 2010
Test method for determining the energy efficiency of battery-charging systems
A description is not available for this item.
November 1, 2008
Test method for determining the energy efficiency of battery-charging systems
This Standard specifies a test method for determining the energy ratio of devices that charge and maintain secondary batteries. This Standard applies to battery-charging systems with (a) battery...
November 1, 2008
Test method for determining the energy efficiency of battery-charging systems
This Standard specifies a test method for determining the energy ratio of devices that charge and maintain secondary batteries. This Standard applies to battery-charging systems with (a) battery...

References

Advertisement