CSA - CAN/CSA-ISO/IEC TR 18037-09

Programming languages - C - Extensions to support embedded processors

inactive
Organization: CSA
Publication Date: 1 January 2009
Status: inactive
Page Count: 116
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors.

Each clause in this Technical Report deals with a specific topic. The first subclauses of clauses 4, 5 and 6 contain a technical description of the features of the topic. These subclauses provide an overview but do not contain all the fine details. The last subclause of each clause contains the editorial changes to the standard necessary to fully specify the topic in the standard, and thereby provides a complete definition. Additional explanation and rationale are provided in the Annexes.

Document History

October 1, 2009
Programming languages — C — Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this...
January 1, 2009
Programming languages — C — Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this...
CAN/CSA-ISO/IEC TR 18037-09
January 1, 2009
Programming languages - C - Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this...
October 1, 2005
Programming languages C Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C (as specified by ISO/IEC 9899:1999) to support features commonly found in embedded processors. It deals with the...

References

Advertisement