CSA - CAN/CSA-ISO/IEC 14443-1A-09

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics AMENDMENT 1: Additional PICC classes

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 18
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO/IEC 14443-1:2008 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 17, Cards and personal identification.

Document History

January 1, 2019
Cards and security devices for personal identification - Contactless proximity objects - Part 1: Physical characteristics
This document defines the physical characteristics of proximity cards (PICCs). It is intended to be used in conjunction with other parts of ISO/IEC 14443.
January 1, 2018
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
CAN/CSA-ISO/IEC 14443-1A-09
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics AMENDMENT 1: Additional PICC classes
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics AMENDMENT 1: Additional PICC classes
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
October 1, 2009
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
January 1, 2009
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
December 1, 2002
Identification cards Contactless integrated circuit(s) cards Proximity cards Part 1: Physical characteristics
This part of ISO/IEC 14443 specifies the physical characteristics of proximity cards (PICC). It applies to identification cards of the card type ID-1 operating in proximity of a coupling device....

References

Advertisement