CENELEC - EN 61158-4-2

Industrial communication networks - Fieldbus specifications -Part 4-2: Data-link layer protocol specification - Type 2 elements

inactive
Organization: CENELEC
Publication Date: 1 October 2014
Status: inactive
Page Count: 342
ICS Code (Networking): 35.110
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

The data-link layer provides basic time-critical messaging communications between devices in an automation environment.

This protocol provides communication opportunities to all participating data-link entities, sequentially and in a cyclic synchronous manner. Foreground scheduled access is available for time-critical activities together with background unscheduled access for less critical activities.

Deterministic and synchronized transfers can be provided at cyclic intervals up to 1 ms and device separations of 25 km.This performance is adjustable dynamically and on-line by reconfiguring the parameters of the local link whilst normal operation continues. By similar means, DL connections and new devices may be added or removed during normal operation.

This protocol provides means to maintain clock synchronization across an extended link with a precision better than 10 μs.

This protocol optimizes each access opportunity by concatenating multiple DLSDUs and associated DLPCI into a single DLPDU, thereby improving data transfer efficiency for datalink entities that actively source multiple streams of data.

The maximum system size is an unlimited number of links of 99 nodes, each with 255 DLSAPaddresses. Each link has a maximum of 224 related peer and publisher DLCEPs.

Document History

April 1, 2023
Industrial communication networks - Fieldbus specifications - Part 4-2: Data-link layer protocol specification - Type 2 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This part of IEC 61158 specifies a main protocol with the following...
June 1, 2019
Industrial communication networks - Fieldbus specifications - Part 4-2: Data-link layer protocol specification - Type 2 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
EN 61158-4-2
October 1, 2014
Industrial communication networks - Fieldbus specifications -Part 4-2: Data-link layer protocol specification - Type 2 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
May 1, 2012
Industrial communication networks - Fieldbus specifications - Part 4-2: Data-link layer protocol specification - Type 2 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
February 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-2: Data-link layer protocol specification - Type 2 elements
A description is not available for this item.

References

Advertisement