JSA - JIS G 0556
Method of macro-streak-flaw test for steel
| Organization: | JSA |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other methods of testing of metals): | 77.040.99 |
scope:
This Standard specifies a step-down test method, blue fracture test method and magnetic particle inspection method to assess the non-metallic inclusions in rolled or forged steel with the naked eye or using a magnifying glass with a magnification of not more than x 10.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 3763: 1976 Wrought steels-Macroscopic methods for assessing the content of non-metallic inclusions (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History