JSA - JIS L 1076
Testing methods for pilling of woven fabrics and knitted fabrics
| Organization: | JSA |
| Publication Date: | 21 March 2012 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This Standard specifies testing methods for pilling of woven fabrics and knitted fabrics. For information, Methods E (using accelerator type tester), F (using universal type tester), G (using uniform type tester) and H (using brush and sponge type tester) are given in Annex JA.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 12945-1: 2000 Textiles-Determinati
ISO 12945-2: 2000 Textiles-Determinati
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History