CSA - CAN/CSA-C22.2 NO. 60079-25:14
Explosive atmospheres - Part 25: Intrinsically safe electrical systems
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 183 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
January 1, 2022
Explosive atmospheres — Part 25: Intrinsically safe electrical systems
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CSA C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC...
January 1, 2014
Explosive atmospheres - Part 25: Intrinsically safe electrical systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection “i”, intended for use, as a whole or in part, in...
CAN/CSA-C22.2 NO. 60079-25:14
January 1, 2014
Explosive atmospheres - Part 25: Intrinsically safe electrical systems
A description is not available for this item.