ASTM D3849

Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 November 2014
Status: active
Page Count: 8
ICS Code (Rubber compounding ingredients): 83.040.20
scope:

This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle and aggregate size of carbon black in the dry (as manufactured) state, from CAB chip dispersion or removed from a rubber compound and (2) the certification of mean particle size using a correlation based on statistical thickness surface area measurements.

The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Test Method for Carbon Black—Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle...
ASTM D3849
November 1, 2014
Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle...
January 1, 2014
Standard Test Method for Carbon Black—Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle...
October 1, 2013
Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy
This method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. The measurements are applicable to carbon blacks in the dry (as...
October 1, 2013
Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers (1) the morphological (for example, size and shape) characterization of carbon black from transmission electron microscope images which are used to derive the mean particle...
July 1, 2007
Standard Test Method for Carbon Black—Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. These measurements are used to derive the mean particle and...
July 1, 2007
Standard Test Method for Carbon Black—Morphological Characterization of Carbon Black Using Electron Microscopy
This test method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. These measurements are used to derive the mean particle and...
November 1, 2004
Standard Test Method for Carbon BlackMorphological Characterization of Carbon Black Using Electron Microscopy
This test method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. These measurements are used to derive the mean particle and...
November 10, 2002
Standard Test Method for Carbon BlackMorphological Characterization of Carbon Black Using Electron Microscopy
This test method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. These measurements are used to derive the mean particle and...
October 10, 1995
Standard Test Method for Carbon Black - Primary Aggregate Dimensions from Electron Microscope Image Analysis
1. Scope 1.1 This test method covers the morphological characterization of carbon black primary aggregates from transmission electron microscope images. The measurements are applicable to carbon...
February 15, 1995
STANDARD TEST METHOD FOR CARBON BLACK - PRIMARY AGGREGATE DIMENSIONS FROM ELECTRON MICROSCOPE IMAGE ANALYSIS
A description is not available for this item.
October 27, 1989
STANDARD TEST METHOD FOR CARBON BLACK - PRIMARY AGGREGATE DIMENSIONS FROM ELECTRON MICROSCOPE IMAGE ANALYSIS
A description is not available for this item.
March 27, 1987
STANDARD TEST METHOD FOR CARBON BLACK - PRIMARY AGGREGATE DIMENSIONS FROM ELECTRON MICROSCOPE IMAGE ANALYSIS
A description is not available for this item.
January 1, 1985
STANDARD TEST METHOD FOR CARBON BLACK - PRIMARY AGGREGATE DIMENSIONS FROM ELECTRON MICROSCOPE IMAGE ANALYSIS
A description is not available for this item.

References

Advertisement