NPFC - MIL-DTL-32505

ARMOR PLATE, ALUMINUM, ALLOY 7017 WELDABLE and 7020 APPLIQUE

inactive
Buy Now
Organization: NPFC
Publication Date: 13 November 2014
Status: inactive
Page Count: 29
scope:

This specification covers two wrought aluminum armor plate alloys for welded and non-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of wrought aluminum alloy AA7017 armor has been determined for Class I armor for these thicknesses, only; 1.000" and 1.500". Class I (AA7017) material is a direct replacement for MIL-DTL-46063H w/Amendment 2 material, namely AA7039 for new design and if specified (see 6.2), for old design or repair/replacement. The acceptance requirements and the weldability of wrought aluminum alloy AA7020 armor have not been determined for Class II armor prior to the publication of this specification. Current testing is on-going and when completed this specification will be revised to contain all pertinent requirements and conditions for Class II (AA7020) armor. Class II aluminum alloy AA7020 is listed in this specification as a place holder until the above mentioned testing program is completed. Tables will be populated with the AA7020 requirements; however, for now the values will be replaced with 'TBD' (to be determined).

intended Use:

The armor specified herein is intended for use on combat and tactical vehicles to protect the occupants against small arms fire, fragments, and shrapnel.

Document History

January 15, 2021
ARMOR PLATE, ALUMINUM, ALLOYS 7017 and 7020, WELDABLE
Scope. This specification covers two wrought aluminum armor plate alloys for welded and non-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability...
July 21, 2017
ARMOR PLATE, ALUMINUM, ALLOYS 7017 and 7020, WELDABLE
This specification covers two wrought aluminum armor plate alloys for welded and nonwelded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of...
MIL-DTL-32505
November 13, 2014
ARMOR PLATE, ALUMINUM, ALLOY 7017 WELDABLE and 7020 APPLIQUE
This specification covers two wrought aluminum armor plate alloys for welded and non-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of...

References

Advertisement