ISO 13105-2
Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification
| Organization: | ISO |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 13105 specifies safety requirements for
machines used for concrete surface floating and finishing. This
includes pedestrian-controlle
It is not applicable to
- internal or external vibrators or ancillary equipment used with internal and external vibrators, for example, air compressors, hydraulic power sources, and voltage transformers,
- remote-controlled or hand-held smoothing machines and self-acting (robotic) smoothing machines, and
- strike-off type machines commonly known as screeds.
This part of ISO 13105 deals with significant hazards, hazardous situations, or hazardous events relevant to machinery for concrete surface floating and finishing (power trowels) when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
This part of ISO 13105 is not applicable to machines which are manufactured before the date of its publication.
Document History