ISO TR 17243-1

Machine tool spindles - Evaluation of machine tool spindle vibrations by measurements on spindle housing - Part 1: Spindles with rolling element bearings and integral drives operating at speeds between 600 min-1 and 30 000 min-1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2014
Status: active
Page Count: 26
ICS Code (Machine tools in general): 25.080.01
scope:

This part of ISO/TR 17243 provides information on how to assess the severity of machine tool spindle vibrations measured on the spindle housing. The vibration criteria provided in this part of ISO/TR 17243 apply to spindles with integral drive intended for stationary machine tools with nominal operating speeds between 600 min−1 and 30 000 min−1. This part of ISO/TR 17243 only applies to spindles with rolling element bearing types.

This part of ISO/TR 17243 applies to spindles assembled on metal cutting machine tools.

This part of ISO/TR 17243 is applicable for testing, periodic verification, and continuous monitoring.

Spindles with bearing types other than rolling element bearings are excluded from this part of ISO/TR 17243.

This part of ISO/TR 17243 does not address geometrical accuracy of axes of rotation (see ISO 230-7).

This part of ISO/TR 17243 does not address unacceptable cutting performance with regards to surface finish and accuracy.

This part of ISO/TR 17243 does not address vibration severity issues of machine tool spindles operating at speeds below 600 min−1 or exceeding 30 000 min−1 due to lack of supporting vibration data and limitations in many vibration measurement instruments. Also, due to lack of data, machine tool spindles with bearing types other than rolling element bearings are excluded from this part of ISO/TR 17243.

This part of ISO/TR 17243 does not address frequency domain analyses such as fast fourier transform (FFT) analyses, envelope analyses, or other similar techniques.

Document History

ISO TR 17243-1
December 1, 2014
Machine tool spindles - Evaluation of machine tool spindle vibrations by measurements on spindle housing - Part 1: Spindles with rolling element bearings and integral drives operating at speeds between 600 min-1 and 30 000 min-1
This part of ISO/TR 17243 provides information on how to assess the severity of machine tool spindle vibrations measured on the spindle housing. The vibration criteria provided in this part of ISO/TR...

References

Advertisement