DIN CEN/TS 16614-1
Oeffentlicher Verkehr - Netzwerk- und Fahrplan-Austausch (NeTEx) - Teil 1: Austauschformat fuer Netzwerk-Topologie im oeffentlichen Verkehr; Englische Fassung EN 16614-1:2014, nur auf CD-ROM
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 1,057 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
General
NeTEx is dedicated to the exchange of scheduled data (network, timetable and fare information). It is based on Transmodel V5.1 (EN 12896), IFOPT (EN 28701) and SIRI (CEN/TS 15531-4, CEN/TS 15531-5 and prEN 15531-1, prEN 15531-2 and prEN 15531-32) and supports the exchange of information of relevance for passenger information about public transport services and also for running Automated Vehicle Monitoring Systems (AVMS).
NOTE Many NeTEx concepts are taken directly from Transmodel and IFOPT; the definitions and explanation of these concepts are extracted directly from the respective standard and reused in NeTEx, sometimes with adaptions in order to fit the NeTEx context.
Although the data exchanges targeted by NeTEx are predominantly oriented towards provisioning passenger information systems and AVMS with data from transit scheduling systems, it is not restricted to this purpose and NeTEx can also provide an effective solution to many other use cases for transport data exchange.
Transport modes
All mass public transport modes are taken into account by NeTEx, including train, bus, coach, metro, tramway, ferry, and their submodes. It is possible to describe airports and air journeys, but there has not been any specific consideration of any additional requirements that apply specifically to air transport.
Document History