NPFC - MIL-PRF-19500/560
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPE 2N5339 AND 2N5339U3, JAN, JANTX, JANTXV, JANS, JANHC and JANKC
| Organization: | NPFC |
| Publication Date: | 31 October 2014 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the performance requirements for NPN silicon switching transistors. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance are provided for each unencapsulated device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANS and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History