DIN EN ISO 16000-32

Indoor air - Part 32: Investigation of buildings for the occurrence of pollutants (ISO 16000-32:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 30
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling of suspect areas and determination of the type and quantity of pollutants, which are described in other parts of ISO 16000.

Document History

DIN EN ISO 16000-32
October 1, 2014
Indoor air - Part 32: Investigation of buildings for the occurrence of pollutants (ISO 16000-32:2014)
This part of ISO 16000 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent...

References

Advertisement