DIN EN ISO 8030

Rubber and plastics hoses - Method of test for flammability (ISO 8030:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2014
Status: active
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This International Standard specifies a method for assessing the flammability of hoses, except for hoses intended for use with petroleum fuels for combustion engines. The method is restricted to hoses of sizes up to and including nominal bore of 50 mm.

NOTE 1 The user is referred to the applicable hose standard for flame/afterglow requirements.

NOTE 2 The method of test for flammability of hoses for use with petroleum fuels is given in ISO 13774[1].

Document History

DIN EN ISO 8030
November 1, 2014
Rubber and plastics hoses - Method of test for flammability (ISO 8030:2014)
This International Standard specifies a method for assessing the flammability of hoses, except for hoses intended for use with petroleum fuels for combustion engines. The method is restricted to...
February 1, 1998
Rubber and plastics hoses - Method of test for flammability (ISO 8030:1995)
A description is not available for this item.

References

Advertisement