DIN EN 16590-1
Tractors and machinery for agriculture and forestry - Safety-related parts of control systems - Part 1: General principles for design and development (ISO 25119-1:2010 modified)
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (IT applications in agriculture): | 35.240.68 |
scope:
This part of EN 16590 sets out general principles for the design and development of safety-related parts of control systems (SRP/CS) on tractors used in agriculture and forestry and on self-propelled ride-on machines and mounted, semi-mounted and trailed machines used in agriculture. It can also be applied to municipal equipment (e.g. street-sweeping machines). It specifies the characteristics and categories required of SRP/CS for carrying out their safety functions.
This part of EN 16590 is applicable to the safety-related parts
of electrical/electroni
Machine specific standards (type-C standards) can identify performance levels and/or categories or they should be determined by the manufacturer of the machine based on risk assessment.
It is not applicable to non-E/E/PES systems (e.g. hydraulic, mechanic or pneumatic).
NOTE See also EN ISO 12100 for design principles related to the safety of machinery.
Document History