DIN EN 16603-50-03

Space engineering - Space data links - Telemetry transfer frame protocol; English version EN 16603-50-03:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2014
Status: active
Page Count: 46
ICS Code (Space systems and operations): 49.140
scope:

This Standard contains the definition for Telemetry Transfer Frames which are fixed-length data structures, suitable for transmission at a constant frame rate on a space data channel.

The Telemetry Transfer Frame provides a standardized data structure for the transmission of space-acquired data over a telemetry space data link.

Usually, the source of the data is located in space and the receiver is located on the ground. However, this Standard may also be applied to space-to-space telemetry data links.

Further provisions and guidance on the application of this standard can be found, respectively, in the following publications:

• The higher level standard ECSS-E-ST-50, Communications, which defines the principle characteristics of communication protocols and related services for all communication layers relevant for space communication (physical- to application-layer), and their basic relationship to each other.

• The handbook ECSS-E-HB-50, Communications guidelines, which provides information about specific implementation characteristics of these protocols in order to support the choice of a certain communications profile for the specific requirements of a space mission..

Users of this present standard are invited to consult these documents before taking decisions on the implementation of the present one. This standard may be tailored for the specific characteristics and constraints of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16603-50-03
December 1, 2014
Space engineering - Space data links - Telemetry transfer frame protocol; English version EN 16603-50-03:2014
This Standard contains the definition for Telemetry Transfer Frames which are fixed-length data structures, suitable for transmission at a constant frame rate on a space data channel. The Telemetry...
January 1, 2014
Space engineering - Space data links - Telemetry transfer frame protocol; English version FprEN 16603-50-03:2013
A description is not available for this item.

References

Advertisement