DIN EN 13599
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with thicknesses from 0,05 mm up to and including 25 mm and widths from 10 mm up to and including 1 250 mm.
The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.
Document History