GMNA - 9984070

High Build Cathodic Electrocoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2014
Status: inactive
Page Count: 3
scope:

Material Description. This specification covers the requirements for a waterborne, high film build cathodic electrodeposition primer for use on vehicle bodies, sheet metal and small parts. Cathodic high build electrocoat may be used with or without primer surfacer in enamel plants but must be used with primer surfacer and/or sealer in lacquer plants. Electrocoated surfaces that receive subsequent coatings may have additional requirements listed in their appropriate coatings specification.

Symbols. Not applicable.

Applicability. Vehicle bodies, sheet metal and small parts.

Remarks. This primer provides a smooth, corrosion resistant, adhesion promoting coating over metallic surfaces which may or may not be subsequently topcoated.

Document History

September 1, 2021
High Build Cathodic Electrocoat
This standard is inactive with no replacement.
September 1, 2019
High Build Cathodic Electrocoat
Material Description. This specification covers the requirements for a waterborne, high film build cathodic electrodeposition (ELPO) primer for use on vehicle bodies, sheet metal and small parts....
9984070
November 1, 2014
High Build Cathodic Electrocoat
Material Description. This specification covers the requirements for a waterborne, high film build cathodic electrodeposition primer for use on vehicle bodies, sheet metal and small parts. Cathodic...
February 1, 1990
Primer - Cathodic High Build Electrocoat
1 SCOPE. This specification covers the requirements for a waterborne, high film build cathodic electrodeposition primer for use on vehicle bodies, sheet metal and small parts. This primer provides a...

References

Advertisement