GMNA - 9985164

Grease, High Temperature Water Spray Resistant, No. 1-2

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2014
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers high temperature, water spray resistant grease having uniformly dispersed short fibers and zinc oxide fillers.

Symbols. Not applicable.

Applicability. The grease is intended for the lubrication of automotive hardware mechanisms that are subjected to possible high temperatures and excessive water spray and/or water flow exposures as encountered in automotive body preparations and paint application currently used in production.

Document History

October 1, 2020
Grease, High Temperature Water Spray Resistant, No. 1-2
Material Description. This specification covers high temperature, water spray resistant grease having uniformly dispersed short fibers and zinc oxide fillers. Symbols. Not applicable....
September 1, 2019
Grease, High Temperature Water Spray Resistant, No. 1-2
This standard is inactive with no replacement. Note: The 9985164 part number may still be active.
9985164
November 1, 2014
Grease, High Temperature Water Spray Resistant, No. 1-2
Material Description. This specification covers high temperature, water spray resistant grease having uniformly dispersed short fibers and zinc oxide fillers. Symbols. Not applicable....
October 1, 2000
Grease, High Temperature Water Spray Resistant, No. 1-2
1 Scope 1.1 Material Description. This specification covers high temperature, water spray resistant grease having uniformly dispersed short fibers and zinc oxide fillers.
April 1, 1989
Grease, High Temperature Water Spray Resistant, No. 1 - 2
1 SCOPE. This specification covers high temperature, water spray resistant grease having uniformly dispersed short fibers and zinc oxide fillers.

References

Advertisement