GMNA - 9984121

Primer Surfacer – High Solids, Low Bake

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2014
Status: inactive
Page Count: 3
scope:

This specification covers the qualification and performance requirements of a thermosetting, sandable, high-solids, solvent-borne primer surfacer.

Material Description. The primer surfacer covered in this specification is intended to be applied and baked over electrodeposition (ELPO, E-Coat, Electrocoat) primer prior to topcoat. The nominal bake for this system is 25 minutes at 129 °C (265 °F) substrate temperature.

Symbols. Not applicable.

Applicability. The primer surfacer is intended to provide a smooth, adhesion promoting coating over baked electrodeposition primer. It is also intended to provide an easily sanded surface.

Remarks. The primer surfacer is typically applied by electrostatic spraying and is subsequently topcoated with high solids acrylic enamel or waterborne color coats.

Document History

March 1, 2022
Primer Surfacer - High Solids, Low Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
April 1, 2019
Primer Surfacer - High Solids, Low Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
9984121
November 1, 2014
Primer Surfacer – High Solids, Low Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high-solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
March 1, 1997
Primer Surfacer - High Solids, Low Bake for Enamel
1 SCOPE. This specification covers the requirements for the typical 25 minutes @ 121°C metal temperature bake, thermosetting, sandable, high solids, solvent-borne primer surfacer. It is applied by...
January 1, 1992
Primer Surfacer-High Solids, Low Bake for Enamel
A description is not available for this item.

References

Advertisement