GMNA - 9984190

Compound, Corrosion Preventive, Underhood, Water Based, Clear

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2014
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the requirements for a sprayable clear corrosion preventive compound for use on automotive underhood castings and sheet metal components. The compound is suitable for room temperature (22 °C) spray application over room temperature components. It is capable of forming a non-tacky adherent film over a variety of substrates at the specified thickness. The compound is an emulsion system that contains minimal hydrocarbon solvents, and no fibrous fillers such as asbestos. The product must be stored above freezing temperatures (0 °C). It shall be non-toxic and non-injurious to plant personnel.

Symbols. Not applicable.

Applicability. Typical applications are underhood metal housings and brackets.

Document History

May 1, 2019
Compound, Corrosion Preventive, Underhood, Water Based, Clear
Material Description. This specification covers the requirements for a sprayable clear corrosion preventive compound for use on automotive underhood castings and sheet metal components. The compound...
9984190
November 1, 2014
Compound, Corrosion Preventive, Underhood, Water Based, Clear
Material Description. This specification covers the requirements for a sprayable clear corrosion preventive compound for use on automotive underhood castings and sheet metal components. The compound...
July 1, 1992
Compound, Corrosion Preventive, Underhood, Water Based, Clear
1 SCOPE. This spetcification covers the rcquirement for an airless sprayable clear corrosion preventive compound for use on automotive tmderhood castings and sheet metal components. The compound is...

References

Advertisement