GMW17247
Polycarbonate (PC) + Polybutylene Terephthalate (PBT), 10% Glass Fiber Reinforced, Impact Modified, Weatherable
| Organization: | GMW |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of an engineering thermoplastic, 10% glass fiber reinforced, impact modified, injection molding grade, pellet form, weatherable Polycarbonate (PC) and Polybutylene Terephthalate (PBT) blend.
Symbols. The material abbreviation according to ISO 11469 is >PC+PBT-I-GF10<.
Applicability. Typical applications include the following: Door Handle Assembly.
Remarks. Approved paint systems that can be used on this material are listed in the General Motors Approved Paint on Parts Systems (GM APOPS) database.
Document History