GME - GMI 60254
Determination of Compatibility of Different Materials in Contact
| Organization: | GME |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 11 |
scope:
Purpose
This test is intended to determine the compatibility of materials which are in contact with each other during use.
To evaluate the compatibility, the following properties, dependent upon requirements, may be compared with each other before and after the performance of the test:
Surface stainings
Physical properties
Chemical properties
Properties according to special requirements on drawings, material specifications etc.
Foreword
N.a.
Applicability
Materials which are in contact with each other during use.
Document History