IETF RFC 7408

Forwarding and Control Element Separation (ForCES) Model Extension

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 November 2014
Status: active
Page Count: 31
scope:

This memo extends the Forwarding and Control Element Separation (ForCES) model defined in RFC 5812 and updates that RFC to allow complex data types for metadata, optional default values for data types, and optional access types for structures. It also fixes an issue with Logical Functional Block (LFB) inheritance and introduces two new features: a new event condition called eventBecomesEqualTo and LFB properties. The changes introduced in this memo do not alter the protocol and retain backward compatibility with older LFB models.

Document History

IETF RFC 7408
November 1, 2014
Forwarding and Control Element Separation (ForCES) Model Extension
This memo extends the Forwarding and Control Element Separation (ForCES) model defined in RFC 5812 and updates that RFC to allow complex data types for metadata, optional default values for data...

References

Advertisement